Prices starting from US$3.87
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$4.75 |
5,266
|
Buy Now | |
Rapid Electronics | US$4.68 |
5,266
|
Buy Now | |
Chip One Stop | US$4.14 |
5,266
|
Buy Now | |
Distrelec | US$6.47 |
5,266
|
Buy Now | |
Farnell | US$4.85 |
4,220
|
Buy Now | |
TE Store | US$5.04 |
267
|
Buy Now | |
Transfer Multisort Elektronik | US$4.83 |
18
|
Buy Now | |
Future Electronics | US$4.00 |
-
|
Buy Now | |
Avnet America | US$3.87 |
-
|
Buy Now | |
Boersig | US$4.81 |
-
|
Buy Now |
Product Weight | 5.8g, .197oz |
---|---|
Antenna Type | Stamped |
Antenna Style | External |
Band Type | Dual Band |
Product Height | .394in, 10mm |
Product Width | 15mm, .59in |
Cable Length | 595mm, 23.524in |
Product Length | 29mm, 1.14in |
VSWR (Max) | <3:1 |
Impedance | 50Ω |
Wireless Application | WLAN, ZigBee, Bluetooth, Wi-Fi |
Region | Global |
Polarization | Linear |
Wireless Standard | 802.11 a/b/g/n, Bluetooth & ZigBee |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Gain (Max) | 3dB |
Frequency Band | 2400 – 2483.5MHz, 5150 – 5875MHz |
Application by Region | Bluetooth - Global - 2400 – 2483.5 MHz, Wi-Fi - Global by Channel - 5150 – 5875 MHz, WLAN - Global - 2400 – 2483.5 MHz, ZigBee - Global - 2400 – 2483.5 MHz, WLAN - Global by Channel - 5150 – 5875 MHz, Wi-Fi - Global - 2400 – 2483.5 MHz |
Antenna Accessories Intel Uam Assembly |Amp Te Connectivity 1513472-1 | Newark Electronics |
Antennas INTEL UAM ASSEMBLY | Rapid Electronics |
TE Connectivity Antenna Accessories INTEL UAM ASSEMBLY | Distrelec |
STAMPED ANTENNA, 5.15-5.875GHZ, 3DBI | Farnell |
UAM Assembly Antenna Type: Stamped Metal Band Type: Dual Band Primary Application: Wi-Fi Bluetooth Wireless Application: Wi-Fi Zigbee Bluetooth Mounting Location: External Stamped Metal Dual Band Wi-Fi | Antenna | Part Number: 1513472-1 | Internal Number: 1513472-1 | TE Connectivity | TE Store |
Antenna | Transfer Multisort Elektronik |
Dual Band Antenna 2400 – 2483.5, 5150 – 5875 MHz Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 1513472-1?
Additional datasheets, footprints and schematics for 1513472-1 are listed on our Part Details page. You can also find images and similar parts to 1513472-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1513472-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513472-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1513472-1 fall under?
The 1513472-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1513472-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1513472-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1513472-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1513472-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1513472-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1513472-1 often in real-time on the comparison pages.
What if I can't find stock of 1513472-1?
You can fill out our help required form which you can use to request a quote for 1513472-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.