Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | .018oz, .5g |
---|---|
Antenna Style | Embedded |
Band Type | Single Band |
Antenna Type | PCB |
Product Length | .506in, 12.85mm |
Product Width | .148in, 3.76mm |
Product Height | .031in, .79mm |
Impedance | 50Ω |
VSWR (Max) | <2:1 |
Wireless Application | Bluetooth, ZigBee, WLAN, Wi-Fi |
Region | Global |
Polarization | Linear |
Wireless Standard | 802.11 b/g, Bluetooth & ZigBee |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Gain (Max) | 2dB |
Frequency Band | 2400 – 2483.5MHz |
Application by Region | Wi-Fi - Global - 2400 – 2483.5 MHz, WLAN - Global - 2400 – 2483.5 MHz, Bluetooth - Global - 2400 – 2483.5 MHz, ZigBee - Global - 2400 – 2483.5 MHz |
Pcb Antenna Single Band Bulk Pkg |Te Connectivity 1513431-2 | Newark Electronics |
PCB ANTENNA SINGLE BAND BULK PKG Antenna Type: Chip Band Type: Single Band Primary Application: Bluetooth Wi-Fi Wireless Application: Bluetooth Wi-Fi Zigbee Mounting Location: Internal/Embedded Chip Single Band Bluetooth | Antenna | Part Number: 1513431-2 | Internal Number: 1513431-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1513431-2?
Additional datasheets, footprints and schematics for 1513431-2 are listed on our Part Details page. You can also find images and similar parts to 1513431-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1513431-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513431-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1513431-2 fall under?
The 1513431-2 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1513431-2 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1513431-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1513431-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1513431-2 have stock available?
Authorised distributors including Newark Electronics and TE Store have stock available or on a lead time for 1513431-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1513431-2 often in real-time on the comparison pages.
What if I can't find stock of 1513431-2?
You can fill out our help required form which you can use to request a quote for 1513431-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.