Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.32
|
229
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
229
in stock
|
Buy Now | |
Rapid Electronics
from US$1.19
|
229
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
229
in stock
|
Buy Now | |
TE Store
from US$1.66
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
Farnell
from US$0.94
|
-
|
Buy Now |
Product Weight | .018oz, .5g |
---|---|
Antenna Style | Embedded |
Band Type | Single Band |
Antenna Type | PCB |
Product Length | .506in, 12.85mm |
Product Width | .148in, 3.76mm |
Product Height | .031in, .79mm |
Impedance | 50Ω |
VSWR (Max) | <2:1 |
Wireless Application | Bluetooth, ZigBee, WLAN, Wi-Fi |
Region | Global |
Polarization | Linear |
Wireless Standard | 802.11 b/g, Bluetooth & ZigBee |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Gain (Max) | 2dB |
Frequency Band | 2400 – 2483.5MHz |
Application by Region | Wi-Fi - Global - 2400 – 2483.5 MHz, WLAN - Global - 2400 – 2483.5 MHz, Bluetooth - Global - 2400 – 2483.5 MHz, ZigBee - Global - 2400 – 2483.5 MHz |
Antennas 824-960,1710-1990 Mhz Qb, Pcb Smt Rohs Compliant: Yes |Te Connectivity 1513430-2 | Newark Electronics |
Antennas 824-960 1710-1990 MHz QB PCB SMT | Rapid Electronics |
TE Connectivity PCB ANTENNA SINGLE BAND BULK PKGD Antenn | Distrelec |
PCB ANTENNA SINGLE BAND BULK PKGD Antenna Type: Chip Band Type: Single Band Primary Application: Bluetooth Wi-Fi Wireless Application: Zigbee Wi-Fi Bluetooth Mounting Location: Internal/Embedded Chip Single Band Bluetooth Zigbee | Antenna | Part Number: 1513430-2 | Internal Number: 1513430-2 | TE Connectivity | TE Store |
Single Band Antenna 2400 –2483.5 MHz | Avnet America |
PCB ANTENNA, LINEAR, 2.4-2.4835GHZ | Farnell |
Where can I find additional details, specifications and documents for a 1513430-2?
Additional datasheets, footprints and schematics for 1513430-2 are listed on our Part Details page. You can also find images and similar parts to 1513430-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1513430-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513430-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1513430-2 fall under?
The 1513430-2 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1513430-2 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1513430-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1513430-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1513430-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 1513430-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1513430-2 often in real-time on the comparison pages.
What if I can't find stock of 1513430-2?
You can fill out our help required form which you can use to request a quote for 1513430-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.