Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.10
|
715
in stock
|
Buy Now | |
Newark Electronics
from US$4.84
|
380
in stock
|
Buy Now | |
element14
from US$4.69
|
380
in stock
|
Buy Now | |
Farnell
from US$4.64
|
380
in stock
|
Buy Now | |
Heilind Electronics
from US$3.37
|
285
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.37
|
95
in stock
|
Buy Now | |
Avnet America
from US$3.63
|
-
|
Buy Now |
Connector Type A | PicoBlade 5 Position Receptacle |
---|---|
Connector Type B | PicoBlade 5 Position Receptacle |
Cable Length - Imperial | 23.6" |
Cable Length - Metric | 600mm |
Jacket Color | Black |
Picoblade 5 Circuit 600MM | RS |
Cable Assy, 5P Rcpt-Rcpt, 600Mm Rohs Compliant: Yes |Molex 15134-0506 | Newark Electronics |
CABLE ASSY, 5P RCPT-RCPT, 600MM | element14 |
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 5 Circuits Natural | Heilind Electronics |
Where can I find additional details, specifications and documents for a 15134-0506?
Additional datasheets, footprints and schematics for 15134-0506 are listed on our Part Details page. You can also find images and similar parts to 15134-0506 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15134-0506 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15134-0506 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15134-0506 fall under?
The 15134-0506 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 15134-0506 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15134-0506 you can contact the distributor directly for product support, shipping queries etc.
Is the 15134-0506 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15134-0506 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 15134-0506.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15134-0506 often in real-time on the comparison pages.
What if I can't find stock of 15134-0506?
You can fill out our help required form which you can use to request a quote for 15134-0506 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.