15134-0505 Cable Assemblies by Molex

CABLE ASSY 5POS RCPT-RCPT 17.7"

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.43

Distributor Stock
Logo for RS
RS
from US$4.42
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.64
466
in stock
Buy Now
Logo for element14
element14
from US$4.74
466
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.37
466
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.43
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Type A PicoBlade 5 Position Receptacle
Connector Type B PicoBlade 5 Position Receptacle
Cable Length - Imperial 17.7"
Cable Length - Metric 450mm
Jacket Color Black

Alternative Descriptions

Cable Assy, 5P Rcpt-Rcpt, 450Mm Rohs Compliant: Yes |Molex 15134-0505 | Newark Electronics
CABLE ASSY, 5P RCPT-RCPT, 450MM | element14
Picoblade 5 Circuit 450MM | RS
MLX151340505 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 15134-0505?

Additional datasheets, footprints and schematics for 15134-0505 are listed on our Part Details page. You can also find images and similar parts to 15134-0505 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 15134-0505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15134-0505 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 15134-0505 fall under?

The 15134-0505 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to 15134-0505 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 15134-0505 you can contact the distributor directly for product support, shipping queries etc.

Is the 15134-0505 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 15134-0505 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 15134-0505.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 15134-0505 often in real-time on the comparison pages.

What if I can't find stock of 15134-0505?

You can fill out our help required form which you can use to request a quote for 15134-0505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay