Status: | Unknown |
---|---|
Series: | PicoBlade OTS 15134 Series |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.97 |
No stock
|
Buy Now | |
Heilind Electronics | US$1.44 |
1,980
|
Buy Now | |
element14 | US$2.12 |
1,299
|
Buy Now | |
Farnell | US$1.99 |
1,299
|
Buy Now | |
Chip One Stop | US$2.04 |
985
|
Buy Now | |
Heilind Electronics Asia | US$1.44 |
660
|
Buy Now | |
Distrelec | US$1.87 |
341
|
Buy Now | |
Newark Electronics | US$1.99 |
128
|
Buy Now | |
Rutronik | US$2.16 |
-
|
Buy Now | |
RS Americas | US$3.01 |
-
|
Buy Now | |
TTI Europe | US$1.83 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Connector Type A | PicoBlade 2 Position Receptacle |
---|---|
Connector Type B | PicoBlade 2 Position Receptacle |
Cable Length - Metric | 150mm |
Cable Length - Imperial | 5.9" |
Product Range | PicoBlade OTS 15134 Series |
Jacket Colour | Black |
SVHC | No SVHC (15-Jan-2019) |
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 2 Circuits Natural | Heilind Electronics |
CABLE ASSY, 2POS, RCPT-RCPT, 150MM | element14 |
Molex Cable Assembly, PicoBlade Receptacle - PicoBlade Receptacle, 2 Circuits, 150mm, Black | Distrelec |
Cable Assy, 2Pos, Rcpt-Rcpt, 5.9" | Newark Electronics |
Picoblade 2 Circuit 150MM | Rutronik |
Picoblade 2P WTB Cable Assembly 150MM | RS |
Power Cord, DC, 2 Circuit 150MM Picoblade | Molex Incorporated 15134-0202 | RS Americas |
PICOBLADE ASSEMBLY 150MM 2CT | TTI Europe |
Cable Assembly UL 1061 0.15m 28AWG 2POS Wire to Board to 2POS Wire to Board F-F Bag | Avnet America |
Where can I find additional details, specifications and documents for a 15134-0202?
Additional datasheets, footprints and schematics for 15134-0202 are listed on our Part Details page. You can also find images and similar parts to 15134-0202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15134-0202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15134-0202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15134-0202 fall under?
The 15134-0202 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 15134-0202 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15134-0202 you can contact the distributor directly for product support, shipping queries etc.
Is the 15134-0202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15134-0202 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 15134-0202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15134-0202 often in real-time on the comparison pages.
What if I can't find stock of 15134-0202?
You can fill out our help required form which you can use to request a quote for 15134-0202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.