Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.66
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.67
|
3,338
in stock
|
Buy Now | |
Newark Electronics
from US$4.91
|
3,338
in stock
|
Buy Now | |
Rapid Electronics
from US$4.48
|
3,338
in stock
|
Buy Now | |
Chip One Stop
from US$4.09
|
3,338
in stock
|
Buy Now | |
Avnet America
from US$3.66
|
-
|
Buy Now | |
Boersig
from US$4.63
|
-
|
Buy Now | |
Farnell
from US$8.04
|
-
|
Buy Now |
Product Weight | .194oz, 5.5g |
---|---|
Antenna Type | Stamped |
Band Type | Single Band |
Antenna Style | External |
Product Width | .472in, 12mm |
Product Height | 10mm, .394in |
Product Length | 29mm, 1.14in |
Cable Length | 14.37in, 365mm |
Impedance | 50Ω |
VSWR (Max) | <3:1 |
Wireless Application | UWB |
Region | Americas |
Polarization | Linear |
Wireless Standard | UWB |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Gain (Max) | 2dB |
Frequency Band | 3100 – 6000MHz |
Application by Region | UWB - Americas - 3100 – 6000 MHz |
Antennas 3100-6000 Mhz Sb Zigbee Eu, Pcb |Amp Te Connectivity 1513381-1 | Newark Electronics |
Antennas 3100-6000 MHz SB Zigbee EU PCB | Rapid Electronics |
TE Connectivity UAM - UWB antenna assembly Antennas 3100 | Distrelec |
Antenna Single Band 4dB Gain 3000MHz | Avnet America |
Where can I find additional details, specifications and documents for a 1513381-1?
Additional datasheets, footprints and schematics for 1513381-1 are listed on our Part Details page. You can also find images and similar parts to 1513381-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1513381-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513381-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1513381-1 fall under?
The 1513381-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1513381-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1513381-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1513381-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1513381-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1513381-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1513381-1 often in real-time on the comparison pages.
What if I can't find stock of 1513381-1?
You can fill out our help required form which you can use to request a quote for 1513381-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.