Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.47
|
177
in stock
|
Buy Now | |
Newark Electronics
from US$47.68
|
111
in stock
|
Buy Now | |
element14
from US$29.63
|
92
in stock
|
Buy Now | |
Farnell
from US$20.90
|
92
in stock
|
Buy Now | |
Conrad
from US$26.53
|
86
in stock
|
Buy Now | |
RS Americas
from US$28.11
|
53
in stock
|
Buy Now | |
Distrelec
from US$25.71
|
11
in stock
|
Buy Now | |
Carlton-Bates
from US$41.97
|
-
|
Buy Now | |
Sager
from US$27.32
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
SENSOR/ACTUATOR CONNECTOR MALE 8-POS. | RS |
Plug, M12, Pluscon, A Code, 8 Way | Newark Electronics |
PLUG, M12, PLUSCON, A CODE, 8 WAY | element14 |
For a quick packing of often different cable lengths, e.g., on site, a big range of field configurable plug connectors is available. The M12-Series is available with screw or spring clamp connection and QUICKON-.Quick connection technology. For EMV conformed applications, shieldable,field configurable plug connectors are available. They distinguish themselves by a robust, metallic cover with corresponding attenuation of shielding. | Conrad |
Circular M12 Plug, A Coded, 8 Position, Screw, 2A, IP67, SACC Series | Phoenix Contact 1513334 | RS Americas |
Phoenix Contact Circular Connector, M12, Plug, Straight, Poles - 8, Screw Terminal, Cable Mount | Distrelec |
Male M12 Ctr Straight Single 30VAC/DC 2A - SACC-M12MS-8CON-PG9-M | Carlton-Bates |
Circular Metric Connectors M12 PLG 8P PG BLACK | Sager |
Where can I find additional details, specifications and documents for a 1513334?
Additional datasheets, footprints and schematics for 1513334 are listed on our Part Details page. You can also find images and similar parts to 1513334 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1513334 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513334 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1513334 fall under?
The 1513334 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1513334 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1513334 you can contact the distributor directly for product support, shipping queries etc.
Is the 1513334 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1513334 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 1513334.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1513334 often in real-time on the comparison pages.
What if I can't find stock of 1513334?
You can fill out our help required form which you can use to request a quote for 1513334 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.