Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.54
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.44
|
-
|
Buy Now | |
Future Electronics
from US$3.14
|
-
|
Buy Now | |
Avnet America
from US$2.98
|
-
|
Buy Now | |
RS Americas
from US$4.96
|
-
|
Buy Now | |
element14
from US$3.80
|
-
|
Buy Now | |
Boersig
from US$3.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 2.9g, .102oz |
---|---|
Antenna Type | PCB |
Band Type | 5 Band |
Antenna Style | Embedded |
Product Width | .798in, 20.27mm |
Product Height | 1.58mm, .062in |
Product Length | 1.965in, 49.9mm |
Impedance | 50Ω |
VSWR (Max) | <3:1 |
Wireless Application | CDMA 1900, CDMA 850, ZigBee, UMTS, GSM 900, GSM, ISM, GSM 1800, LTE |
Region | Global, EU, US |
Polarization | Linear |
Wireless Standard | US Dual & EU Dual & WCDMA |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Frequency Band | 1710 – 1880MHz, 880 – 960MHz, 868 – 870MHz, 1850 – 1990MHz, 824 – 894MHz, 1920 – 2170MHz |
Gain (Max) | 2dB |
Application by Region | CDMA - Americas - 1850 – 1990 MHz, CDMA - Americas - 824 – 894 MHz, UMT - Global - 1920 – 2170 MHz, GSM - Americas - 1850 – 1990 MHz, GSM - EU - 1710 – 1880 MHz, GSM - EU - 880 – 960 MHz, LTE - Americas - 824 – 894 MHz, LTE - EU - 880 – 960 MHz, ISM - EU - 868 – 870 MHz, LTE - Global - 1920 – 2170 MHz, LTE - EU - 1710 – 1880 MHz, ZigBee - EU - 868 – 870 MHz, GSM - Americas - 824 – 894 MHz |
Pcb Antenna, Lin, 1.71-2.17Ghz, 3Dbi | Newark Electronics |
49.9 x 20.27 x 1.58 mm +3 dBi 824 / 2170 MHz Omni Directional Penta Band Antenna | Future Electronics |
Antenna Omni-Directional 3dB Gain 960MHz/2170MHz | Avnet America |
PCB ANTENNA PENTA BAND, Antennas | TE Connectivity 1513317-1 | RS Americas |
PCB ANTENNA, LIN, 1.71-2.17GHZ, 3DBI | Farnell |
Where can I find additional details, specifications and documents for a 1513317-1?
Additional datasheets, footprints and schematics for 1513317-1 are listed on our Part Details page. You can also find images and similar parts to 1513317-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1513317-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513317-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1513317-1 fall under?
The 1513317-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1513317-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1513317-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1513317-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1513317-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1513317-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1513317-1 often in real-time on the comparison pages.
What if I can't find stock of 1513317-1?
You can fill out our help required form which you can use to request a quote for 1513317-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.