1513273-1 Antennas by TE Connectivity

PCB Antenna DUAL BAND US EU

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.69

Distributor Stock
Logo for Farnell
Farnell
from US$2.25
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.07
2,567
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.90
2,567
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.85
2,567
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.23
40
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.69
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.01
-
Buy Now
Logo for element14
element14
from US$1.87
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Weight 1.8g, .0635oz
Band Type Quad Band
Antenna Style Embedded
Antenna Type PCB
Product Width 15.11mm, .595in
Product Length 1.4in, 37.59mm
Product Height 1.57mm, .062in
VSWR (Max) <3:1
Impedance 50Ω
Wireless Application LTE, GSM 1800, ISM, CDMA 850, GSM, ZigBee, CDMA 1900, GSM 900
Polarization Linear
Region US, EU
Wireless Standard US Dual & EU Dual Band
Packaging Method Bag/Box
実装方法 Bag/Box
Frequency Band 868 – 870MHz, 1710 – 1880MHz, 824 – 894MHz, 880 – 960MHz, 1850 – 1990MHz
Gain (Max) 2dB
Application by Region ZigBee - EU - 868 – 870 MHz, CDMA - Americas - 824 – 894 MHz, LTE - EU - 1710 – 1880 MHz, GSM - Americas - 824 – 894 MHz, LTE - EU - 880 – 960 MHz, LTE - Americas - 824 – 894 MHz, GSM - EU - 1710 – 1880 MHz, GSM - Americas - 1850 – 1990 MHz, CDMA - Americas - 1850 – 1990 MHz, ISM - EU - 868 – 870 MHz, GSM - EU - 880 – 960 MHz

Alternative Descriptions

Antennas 2.4MHz SB 802.11 Zigbee PCB SMT | Rapid Electronics
TE Connectivity PCB Antenna DUAL BAND US EU | Distrelec
RF ANTENNA, 1.71 TO 1.99GHZ, 2DBI | Farnell
Antenna | Transfer Multisort Elektronik
Antenna, 824-960Mhz/1.71-1.99Ghz, 2Dbi | Newark Electronics
Antenna Omni-Directional 2dB Gain 960MHz/1990MHz | Avnet America
PCB Antenna DUAL BAND US EU, Antennas | TE Connectivity 1513273-1 | RS Americas
ANTENNA, 824-960MHZ/1.71-1.99GHZ, 2DBI | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1513273-1?

Additional datasheets, footprints and schematics for 1513273-1 are listed on our Part Details page. You can also find images and similar parts to 1513273-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1513273-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513273-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1513273-1 fall under?

The 1513273-1 is listed under Antennas.

Can I view similar or alternative parts?

You can view similar parts to 1513273-1 when available in the Antennas range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1513273-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1513273-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1513273-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1513273-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1513273-1 often in real-time on the comparison pages.

What if I can't find stock of 1513273-1?

You can fill out our help required form which you can use to request a quote for 1513273-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay