Prices starting from US$1.27
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.90 |
760
|
Buy Now | |
TTI Europe | US$1.55 |
5,200
|
Buy Now | |
TE Store | US$1.74 |
1,994
|
Buy Now | |
Rapid Electronics | US$1.65 |
1,118
|
Buy Now | |
Distrelec | US$1.68 |
1,026
|
Buy Now | |
Newark Electronics | US$1.84 |
917
|
Buy Now | |
element14 | US$1.59 |
917
|
Buy Now | |
Farnell | US$1.70 |
917
|
Buy Now | |
Chip One Stop | US$2.45 |
92
|
Buy Now | |
Transfer Multisort Elektronik | US$1.63 |
50
|
Buy Now | |
Avnet America | US$1.45 |
-
|
Buy Now | |
RS Americas | US$1.27 |
-
|
Buy Now | |
Boersig | US$1.40 |
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 11 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Length | 32.6mm, 1.28in |
Centerline | .374in, 10.54mm, 9.5mm, .414in |
Housing Material | Nylon |
Mounting Style | Free Hanging |
Packaging Quantity | 500 |
Packaging Method | Carton |
Insulated | No |
Product Type | Terminal Housing |
Sealable | No |
Housing Type | Tab Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
FF 250 REC HSG 11P NYLON NAT | TTI Europe |
FF 250 TAB HSG 11P NYLON NAT Terminal Type: Tab Connector & Housing Type: Tab Housing Number of Positions: 11 Terminal Orientation: Straight Primary Product Color: Natural Tab Housing 11 Straight | Crimp Terminal Housing | Part Number: 151326-1 | Internal Number: 151326-1 | Natural | TE Connectivity | TE Store |
Terminals 11 WAY FASTIN FASTON | Rapid Electronics |
TE Connectivity - AMP Housing FF 250 TAB HSG 11P NYLON NAT | Distrelec |
Tab Housing, 11Way | Newark Electronics |
TAB HOUSING, 11WAY | element14 |
11 way tab housing,0.25in | RS |
Conn Housing RCP 11 POS Crimp ST Loose Piece | Avnet America |
AMP FASTIN-FASTON Series,11 Way Nylon 66 Crimp Terminal Housing,6.35mm Tab Size | TE Connectivity 151326-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTIN FASTON Series |
RoHS: | Unknown |
Product Range | FASTIN FASTON Series |
---|---|
Gender | Receptacle |
No. of Positions | 11Ways |
Pitch Spacing | - |
For Use With | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Clear |
Flammability Rating | UL94V-2 |
Material | Polyamide 6.6 |
No. of Rows | 4Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | 105°C |
Where can I find additional details, specifications and documents for a 151326-1?
Additional datasheets, footprints and schematics for 151326-1 are listed on our Part Details page. You can also find images and similar parts to 151326-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151326-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151326-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151326-1 fall under?
The 151326-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 151326-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151326-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 151326-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151326-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 151326-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151326-1 often in real-time on the comparison pages.
What if I can't find stock of 151326-1?
You can fill out our help required form which you can use to request a quote for 151326-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.