1513259-9

Antennas

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1513259-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1513259-9
Series Information for 1513259-9 - TE Connectivity
  • Status: Active
  • Product Code: L627
  • Global Product Line: AC5
  • GPL Description: Data and Devices

Description

PCB ANTENNA TAPE AND REELED

Specifications

Product Weight:
.0564oz, 1.6g
Antenna Type:
PCB
Band Type:
Quad Band
Antenna Style:
Embedded
Product Length:
37.59mm, 1.48in
Product Width:
11.94mm, .47in
Product Height:
1.57mm, .062in
VSWR (Max):
<3:1
Impedance:
50Ω
Wireless Application:
LTE, GSM, GSM 1800, GSM 900, CDMA 1900
Polarization:
Linear
Mounts To:
Printed Circuit Board
Region:
Global
Wireless Standard:
US Dual & EU Dual Band
実装方法:
Tape & Reel
Packaging Method:
Tape & Reel
Antenna Connection Type:
Surface Mount (SMT)
Frequency Band:
824 – 960MHz, 1710 – 1990MHz
Gain (Max):
1dB
Application by Region:
GSM Americas - 824 – 894 MHz, ZigBee - EU - 868 – 870 MHz, GSM - EU - 880 – 960 MHz, ISM - EU - 868 – 870 MHz, LTE - Americas - 824 – 894 MHz, CDMA - Americas - 824 – 894 MHz

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Hand solderable with lead free solder

Alternate Descriptions

Newark Electronics
PCB ANTENNA TAPE AND REELED
Avnet America
Quad Band Antenna 1710 – 1990, 824 – 960 MHz T/R
Avnet Europe
Quad Band Antenna 1710 – 1990, 824 – 960 MHz T/R
Richardson RFPD
ANTENNA UNIT
Future Electronics
880 - 960 MHz 50 Ohm >1dB Gain Voice Application World GSM Embedded Antenna
Series Information for 1513259-9 . - TE Connectivity

Description

PCB ANTENNA LINEAR 1.71-1.99GHZ 1DBI

Specifications

Antenna Type:
PCB
Frequency Min:
1.71GHz
Frequency Max:
1.99GHz
Antenna Mounting:
SMD
Gain:
1dBi
VSWR:
3
Input Power:
10W
Input Impedance:
50ohm
Antenna Polarisation:
Linear
Product Range:
-
SVHC:
No SVHC (27-Jun-2018)

Alternate Descriptions

Newark Electronics
PCB ANTENNA TAPE AND REELED
Avnet America
Quad Band Antenna 1710 – 1990, 824 – 960 MHz T/R
Avnet Europe
Quad Band Antenna 1710 – 1990, 824 – 960 MHz T/R
Richardson RFPD
ANTENNA UNIT
Future Electronics
880 - 960 MHz 50 Ohm >1dB Gain Voice Application World GSM Embedded Antenna