Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.13
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$1.35
|
8,000
in stock
|
Buy Now | |
Distrelec
from US$1.51
|
6,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.35
|
6,549
in stock
|
Buy Now | |
element14
from US$1.11
|
6,549
in stock
|
Buy Now | |
Farnell
from US$1.68
|
6,549
in stock
|
Buy Now | |
Rapid Electronics
from US$1.72
|
6,540
in stock
|
Buy Now | |
TE Store
from US$1.72
|
1,840
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.71
|
35
in stock
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now | |
Boersig
from US$1.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Natural |
---|---|
Mating Alignment | With |
Mating Retention | Without |
Number of Positions | 11 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | .414in, 10.54mm, .374in, 9.5mm |
Length | 29.6mm, 1.164in |
Housing Material | Nylon |
Mounting Style | Free Hanging |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Insulated | No |
Product Type | Terminal Housing |
Sealable | No |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
11 WAY FASTIN FASTON RECPNATUR | TTI Europe |
TE Connectivity - AMP Housing FF 250 REC HSG 11P NYLON NAT | Distrelec |
Connector Housing, Rcpt, 11Pos | Newark Electronics |
CONNECTOR HOUSING, RCPT, 11POS | element14 |
Terminals 11 WAY FASTIN FASTON RECPNATUR | Rapid Electronics |
FF 250 REC HSG 11P NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 11 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 11 Straight | Crimp Terminal Housing | Part Number: 151325-1 | Internal Number: 151325-1 | Natural | TE Connectivity | TE Store |
11 way receptacle housing,0.25in | RS |
Conn Housing RCP 11 POS Crimp ST Loose Piece | Avnet America |
AMP FASTIN-FASTON Series,11 Way Nylon 66 Crimp Terminal Housing,6.35mm Tab Size | TE Connectivity 151325-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Terminal Housing |
---|---|
For Use With | FASTIN-FASTON Receptacle Contacts |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Clear |
Flammability Rating | UL94V-2 |
Gender | Receptacle |
Material | Polyamide 6.6 |
No. of Positions | 11Ways |
No. of Rows | 4Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | 105°C |
Where can I find additional details, specifications and documents for a 151325-1?
Additional datasheets, footprints and schematics for 151325-1 are listed on our Part Details page. You can also find images and similar parts to 151325-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151325-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151325-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151325-1 fall under?
The 151325-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 151325-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151325-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 151325-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151325-1 have stock available?
Authorised distributors including TTI Europe, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 151325-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151325-1 often in real-time on the comparison pages.
What if I can't find stock of 151325-1?
You can fill out our help required form which you can use to request a quote for 151325-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.