Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.76
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.42
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.99
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$1.59
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.84
|
-
|
Buy Now | |
Boersig
from US$1.47
|
-
|
Buy Now |
Product Weight | .6g, .021oz |
---|---|
Antenna Style | Embedded |
Antenna Type | PCB |
Band Type | Single Band |
Product Width | .5in, 12.7mm |
Product Height | .031in, .79mm |
Product Length | 22.86mm, .9in |
VSWR (Max) | <2:1 |
Impedance | 50Ω |
Wireless Application | GSM 1800, GSM, CDMA 1900 |
Region | EU, US |
Polarization | Linear |
Mounts To | Printed Circuit Board |
Wireless Standard | US Cellular & ZigBee EU |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Antenna Connection Type | Tab Mount (Through Hole) |
Gain (Max) | 2dB |
Frequency Band | 1710 – 1990MHz |
Application by Region | GSM - Americas - 1850 – 1990 MHz, GSM - EU - 1710 – 1880 MHz |
Antennas Pcb Antennas, Dcs/Pcs |Amp Te Connectivity 1513245-1 | Newark Electronics |
Antennas PCB ANTENNAS DCS/PCS | Rapid Electronics |
TE Connectivity PCB ANTENNAS DCS/PCS Antennas PCB ANTENN | Distrelec |
Single Band Antenna 1710 – 1990 MHz Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 1513245-1?
Additional datasheets, footprints and schematics for 1513245-1 are listed on our Part Details page. You can also find images and similar parts to 1513245-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1513245-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513245-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1513245-1 fall under?
The 1513245-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1513245-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1513245-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1513245-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1513245-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1513245-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1513245-1 often in real-time on the comparison pages.
What if I can't find stock of 1513245-1?
You can fill out our help required form which you can use to request a quote for 1513245-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.