Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.09
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.72
|
664
in stock
|
Buy Now | |
Rapid Electronics
from US$1.34
|
664
in stock
|
Buy Now | |
Chip One Stop
from US$1.25
|
664
in stock
|
Buy Now | |
Distrelec
from US$4.15
|
664
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.00
|
30
in stock
|
Buy Now | |
Avnet America
from US$1.09
|
-
|
Buy Now | |
Farnell
from US$3.18
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 2g, .0705oz |
---|---|
Band Type | Single Band |
Antenna Style | Embedded |
Antenna Type | PCB |
Product Length | 1.5in, 38.1mm |
Product Width | .6in, 15.24mm |
Product Height | .062in, 1.57mm |
VSWR (Max) | <2.5:1 |
Impedance | 50Ω |
Wireless Application | ISM, LTE, ZigBee, GSM, GSM 900, CDMA 850 |
Polarization | Linear |
Region | US, EU |
Wireless Standard | US Cellular & ZigBee EU |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Frequency Band | 824 – 894MHz, 868 – 870MHz |
Gain (Max) | 2dB |
Application by Region | CDMA - Americas - 824 – 894 MHz, LTE - Americas - 824 – 894 MHz, ISM - EU - 868 – 870 MHz, ZigBee - EU - 868 – 870 MHz, GSM - Americas - 824 – 894 MHz |
Antennas 2.4Mhz Sb, Wifi Zigbee, Puck Antenna |Amp Te Connectivity 1513169-1 | Newark Electronics |
Antennas 2.4MHz SB WiFi Zigbee Puck Antenna | Rapid Electronics |
TE Connectivity RF/Microwave Antenna, 2dB Gain | Distrelec |
Antenna | Transfer Multisort Elektronik |
Antenna Single Band 2dB Gain 894MHz 3-Pin | Avnet America |
ANTENNA UNIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1513169-1?
Additional datasheets, footprints and schematics for 1513169-1 are listed on our Part Details page. You can also find images and similar parts to 1513169-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1513169-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513169-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1513169-1 fall under?
The 1513169-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1513169-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1513169-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1513169-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1513169-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 1513169-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1513169-1 often in real-time on the comparison pages.
What if I can't find stock of 1513169-1?
You can fill out our help required form which you can use to request a quote for 1513169-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.