Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
No stock
|
Buy Now | |
Distrelec
from US$1.62
|
7,260
in stock
|
Buy Now | |
Rapid Electronics
from US$1.22
|
7,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.97
|
7,200
in stock
|
Buy Now | |
Farnell
from US$1.26
|
5,850
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
2,250
in stock
|
Buy Now | |
element14
from US$1.10
|
1,165
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.17
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
311
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$1.55
|
-
|
Buy Now | |
Boersig
from US$1.28
|
-
|
Buy Now | |
TTI Europe
from US$0.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .035oz, 1g |
---|---|
Band Type | Dual Band |
Antenna Style | Embedded |
Antenna Type | Stamped |
Product Diameter | 16.09mm, .633in |
Product Height | 6.05mm, .238in |
Impedance | 50Ω |
VSWR (Max) | <2.5:1 |
Wireless Application | ZigBee, Bluetooth, WLAN, Wi-Fi |
Region | Global, Global by Channel |
Polarization | Linear |
Wireless Standard | 802.11 a/b/g/n, Bluetooth & ZigBee |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Frequency Band | 5150 – 5875MHz, 2400 – 2483.5MHz |
Gain (Max) | 4dB |
Application by Region | Wi-Fi - Global by Channel - 5150 – 5875 MHz, Bluetooth - Global - 2400 – 2483.5 MHz, ZigBee - Global - 2400 – 2483.5 MHz, WLAN - Global by Channel - 5150 – 5875 MHz, Wi-Fi - Global - 2400 – 2483.5 MHz, WLAN - Global - 2400 – 2483.5 MHz |
TE Connectivity Antennas 2.4, 5.4MHz DB 802.11, Zigbee, | Distrelec |
Antennas 2.4 5.4MHz DB 802.11 Zigbee PCB | Rapid Electronics |
DUAL BAND ANTENNA, 2.4/5.5GHZ, 50 OHM | Farnell |
Antenna Bluetooth 802.11a/b/g/n 4dB Gain 2483.5MHz/5875MHz | Avnet America |
Antenna | Transfer Multisort Elektronik |
Pcb Antenna, Lin, 5.15-5.875Ghz, 4Dbi | Newark Electronics |
TE Connectivity, Antenna, 1513164-1 | RS |
16 x 6 mm 2.4 to 5 GHz 4 dB Gain SMT Bluetooth 802.11 a/b/g/n Dual Band Antenna | Future Electronics |
Antenna, Embedded, Dual Band Bluetooth 802.11 a&b, 2400-2500 MHz, PCB Mount | TE Connectivity 1513164-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Case Size | 16mm x 6mm |
---|---|
Centre Frequency 1 | 2.4GHz |
Centre Frequency 2 | 5GHz |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1513164-1?
Additional datasheets, footprints and schematics for 1513164-1 are listed on our Part Details page. You can also find images and similar parts to 1513164-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1513164-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513164-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1513164-1 fall under?
The 1513164-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1513164-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1513164-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1513164-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1513164-1 have stock available?
Authorised distributors including Distrelec, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 1513164-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1513164-1 often in real-time on the comparison pages.
What if I can't find stock of 1513164-1?
You can fill out our help required form which you can use to request a quote for 1513164-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.