Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | .0705oz, 2g |
---|---|
Band Type | Single Band |
Antenna Type | PCB |
Antenna Style | Embedded |
Product Height | 1.57mm, .062in |
Product Length | 1.5in, 38.1mm |
Product Width | .6in, 15.24mm |
Impedance | 50Ω |
VSWR (Max) | <2.5:1 |
Wireless Application | GSM 900 |
Region | EU |
Mounts To | Printed Circuit Board |
Polarization | Linear |
Wireless Standard | EU Cellular |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Antenna Connection Type | Tab Mount (Through Hole) |
Gain (Max) | 0dB |
Frequency Band | 880 – 960MHz |
Application by Region | GSM - EU - 880 – 960 MHz |
Pcb Antenna (Rs 100801) |Te Connectivity 1513157-1 | Newark Electronics |
Antenna 0dB Gain 960MHz 3-Pin | Avnet America |
Where can I find additional details, specifications and documents for a 1513157-1?
Additional datasheets, footprints and schematics for 1513157-1 are listed on our Part Details page. You can also find images and similar parts to 1513157-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1513157-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513157-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1513157-1 fall under?
The 1513157-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1513157-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1513157-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1513157-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1513157-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1513157-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1513157-1 often in real-time on the comparison pages.
What if I can't find stock of 1513157-1?
You can fill out our help required form which you can use to request a quote for 1513157-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.