Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Product Weight | .9g, .032oz |
---|---|
Band Type | Single Band |
Antenna Style | Embedded |
Antenna Type | PCB |
Product Height | .062in, 1.57mm |
Product Length | 1.5in, 38.1mm |
Product Width | .26in, 6.6mm |
VSWR (Max) | <2.5:1 |
Impedance | 50Ω |
Wireless Application | ISM, ZigBee |
Region | EU, US |
Polarization | Linear |
Wireless Standard | 915 ISM & ZigBee US |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Frequency Band | 902 – 928MHz |
Gain (Max) | 1dB |
Application by Region | ISM - US - 902 – 928 MHz, ZigBee - US - 902 – 928 MHz |
Antenna ZigBee/ISM Linear 928MHz 1dB SMD Box | Avnet America |
Where can I find additional details, specifications and documents for a 1513156-2?
Additional datasheets, footprints and schematics for 1513156-2 are listed on our Part Details page. You can also find images and similar parts to 1513156-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1513156-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1513156-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1513156-2 fall under?
The 1513156-2 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1513156-2 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1513156-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1513156-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1513156-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1513156-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1513156-2 often in real-time on the comparison pages.
What if I can't find stock of 1513156-2?
You can fill out our help required form which you can use to request a quote for 1513156-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.