Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | Midget Groove / S5.7s |
---|---|
LED Colour | Red |
Bulb Size | T-1 3/4 |
Power Rating | - |
Wavelength Typ | 620nm |
Luminous Intensity | 36mcd |
Average Bulb Life | 60000h |
Supply Voltage | 28V |
Current Rating | 14mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Angle of Half Sensitivity ± | 70° |
Colour | Red |
External Diameter | 5.85mm |
Forward Current If Max | 14mA |
Forward Voltage | 28V |
Forward Voltage VF Max | 28V |
LED / Lamp Size | T-1 3/4 |
Luminous Intensity Typ | 36mcd |
No. of LEDs | 6LEDs |
Operating Current AC | 14mA |
Operating Temperature Max | 60°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +60°C |
Operating Voltage Tolerance + | 10% |
Operating life Time | 60000h |
Peak Wavelength | 635nm |
Supply Voltage V AC | 28V |
Supply Voltage V DC | 28V |
Viewing Angle | 140° |
Voltage Rating V DC | 28V |
Voltage Rating VAC | 28V |
Voltage Vf Typ | 28V |
LED, MID GROOVE, 28V, RED | element14 |
Where can I find additional details, specifications and documents for a 15121450?
Additional datasheets, footprints and schematics for 15121450 are listed on our Part Details page. You can also find images and similar parts to 15121450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15121450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15121450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15121450 fall under?
The 15121450 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 15121450 when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15121450 you can contact the distributor directly for product support, shipping queries etc.
Is the 15121450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15121450 have stock available?
Authorised distributors including element14, Farnell and Relay Specialties have stock available or on a lead time for 15121450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15121450 often in real-time on the comparison pages.
What if I can't find stock of 15121450?
You can fill out our help required form which you can use to request a quote for 15121450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.