Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.46
Lamp Base Type | Midget Groove / S5.7s |
---|---|
LED Colour | Yellow |
Bulb Size | T-1 3/4 (5mm) |
Power Rating | - |
Wavelength Typ | 587nm |
Luminous Intensity | 280mcd |
Average Bulb Life | 100000h |
Supply Voltage | 24V |
Current Rating | 14mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Yellow |
External Diameter | 6.1mm |
External Length / Height | 16mm |
Forward Current If Max | 14mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | T-1 3/4 |
Luminous Intensity Typ | 280mcd |
Operating Current AC | 7mA |
Operating Current DC | 14mA |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
Operating Voltage Tolerance + | 10% |
Operating life Time | 100000h |
Peak Wavelength | 587nm |
Supply Voltage V DC | 24V |
Voltage Rating V DC | 24V |
Voltage Vf Typ | 24V |
LED lamp | Transfer Multisort Elektronik |
Led, Mid Groove, 24Vac/Dc, Yellow | Newark Electronics |
LED, MID GROOVE, 24VAC/DC, YELLOW | element14 |
LED Lamp T-1 3/4 S5.7s, Midget Groove 1x3mm-LED 24VAC/DC yellow | CML Innovative Technologies 1512135UY3 | RS Americas |
Where can I find additional details, specifications and documents for a 1512135UY3?
Additional datasheets, footprints and schematics for 1512135UY3 are listed on our Part Details page. You can also find images and similar parts to 1512135UY3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1512135UY3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1512135UY3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1512135UY3 fall under?
The 1512135UY3 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 1512135UY3 when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1512135UY3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1512135UY3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1512135UY3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 1512135UY3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1512135UY3 often in real-time on the comparison pages.
What if I can't find stock of 1512135UY3?
You can fill out our help required form which you can use to request a quote for 1512135UY3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.