Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$49.37
|
135
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.89
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$12.82
|
2
in stock
|
Buy Now | |
element14
from US$17.38
|
2
in stock
|
Buy Now | |
Farnell
from US$18.25
|
2
in stock
|
Buy Now | |
RS Americas
from US$32.59
|
-
|
Buy Now | |
Carlton-Bates
from US$28.19
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 1.63" |
I.D. Supplied - Metric | 41.5mm |
Shrink Tubing / Boot Colour | Green |
Length - Imperial | 16.4ft |
Length - Metric | 5m |
I.D. Recovered Max - Imperial | 0.79" |
I.D. Recovered Max - Metric | 20mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Heat-Shrink Tubing, 2:1, 41.5Mm, Green | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Customer Item | Carlton-Bates |
PCBs & Breadboards TURRET TERM. BOARD | Sager |
Where can I find additional details, specifications and documents for a 15120?
Additional datasheets, footprints and schematics for 15120 are listed on our Part Details page. You can also find images and similar parts to 15120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15120 fall under?
The 15120 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 15120 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15120 you can contact the distributor directly for product support, shipping queries etc.
Is the 15120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15120 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 15120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15120 often in real-time on the comparison pages.
What if I can't find stock of 15120?
You can fill out our help required form which you can use to request a quote for 15120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.