Lamp Base Type | Wedge |
---|---|
LED Colour | White |
Bulb Size | T-1 3/4 (5mm) |
Power Rating | - |
Wavelength Typ | - |
Luminous Intensity | 600mcd |
Average Bulb Life | 100000h |
Supply Voltage | 28V |
Current Rating | 10mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | White |
External Diameter | 6.1mm |
Forward Current If Max | 12mA |
Forward Voltage | 28V |
Forward Voltage VF Max | 28V |
LED / Lamp Size | T-1 3/4 |
Luminous Intensity Typ | 600mcd |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
PIV Max | 80V |
Voltage Rating V DC | 28V |
Voltage Vf Typ | 28V |
LED lamp | Transfer Multisort Elektronik |
LED, T5, 28VAC/DC, WHITE | Farnell |
Led, T5, 28Vac/Dc, White | Newark Electronics |
LED Lamp T5 W2x4.6d, Wedge Base 1x3mm-LED 28VAC/DC white diffuse | CML Innovative Technologies 1511A45W3D | RS Americas |
Where can I find additional details, specifications and documents for a 1511A45W3D?
Additional datasheets, footprints and schematics for 1511A45W3D are listed on our Part Details page. You can also find images and similar parts to 1511A45W3D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1511A45W3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1511A45W3D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1511A45W3D fall under?
The 1511A45W3D is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 1511A45W3D when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1511A45W3D you can contact the distributor directly for product support, shipping queries etc.
Is the 1511A45W3D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1511A45W3D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1511A45W3D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1511A45W3D often in real-time on the comparison pages.
What if I can't find stock of 1511A45W3D?
You can fill out our help required form which you can use to request a quote for 1511A45W3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.