Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Memory / Card Type | DDR4 miniDIMM |
---|---|
Insert & Eject Mechanism | Latched |
No. of Contacts | 288Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
DDR4 Mini DIMM Vt SMT .76AuLF 288Ckts | Avnet America |
Where can I find additional details, specifications and documents for a 151105-0002?
Additional datasheets, footprints and schematics for 151105-0002 are listed on our Part Details page. You can also find images and similar parts to 151105-0002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151105-0002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151105-0002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151105-0002 fall under?
The 151105-0002 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 151105-0002 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151105-0002 you can contact the distributor directly for product support, shipping queries etc.
Is the 151105-0002 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 151105-0002 have stock available?
Authorised distributors including Avnet America, element14 and Farnell have stock available or on a lead time for 151105-0002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151105-0002 often in real-time on the comparison pages.
What if I can't find stock of 151105-0002?
You can fill out our help required form which you can use to request a quote for 151105-0002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.