Status: | Unknown |
---|---|
Series: | 151080 Series |
RoHS: | Unknown |
Prices starting from US$20.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.58
|
No stock
|
Buy Now | |
Newark Electronics
from US$31.15
|
470
in stock
|
Buy Now | |
Chip One Stop
from US$27.30
|
470
in stock
|
Buy Now | |
Distrelec
from US$26.13
|
470
in stock
|
Buy Now | |
Farnell
from US$29.90
|
236
in stock
|
Buy Now | |
Avnet America
from US$20.73
|
-
|
Buy Now | |
RS Americas
from US$37.72
|
-
|
Buy Now | |
element14
from US$30.63
|
-
|
Buy Now |
Product Range | 151080 Series |
---|---|
Connector Type | MINI DIMM Socket |
No. of Contacts | 288Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Dimm Connectors Ddr4 Dimm 25Deg T/H .76Aulf |Molex 151080-0101 | Newark Electronics |
Molex DDR4 DIMM Socket 25° Angled Vertical T/H 0.76um Gold 288 Circuits PCB Thickness 1.70mm Black Housing Black Latch | Distrelec |
CONN, MINI DIMM, 288POS, LATCHED | Farnell |
DDR4 DIMM socket, 25 deg, w/latch, 288P | RS |
Conn DDR4 DIMM Socket SKT 288 POS 0.85mm Solder 25° Angle Thru-Hole Tray | Avnet America |
DDR4 DIMM Socket ,25 Deg, T/H, 0.76AuLF, 288 Circuit | Molex Incorporated 151080-0101 | RS Americas |
CONNECTOR, MINI DIMM SOCKET, 288POS | element14 |
Where can I find additional details, specifications and documents for a 151080-0101?
Additional datasheets, footprints and schematics for 151080-0101 are listed on our Part Details page. You can also find images and similar parts to 151080-0101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151080-0101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151080-0101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151080-0101 fall under?
The 151080-0101 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to 151080-0101 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151080-0101 you can contact the distributor directly for product support, shipping queries etc.
Is the 151080-0101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151080-0101 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Farnell and RS have stock available or on a lead time for 151080-0101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151080-0101 often in real-time on the comparison pages.
What if I can't find stock of 151080-0101?
You can fill out our help required form which you can use to request a quote for 151080-0101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.