Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-1510619-2,
C41222-000 |
No distributors results available
Weight | 118gr/pc |
---|---|
Number of Bolts | 1 |
Wire Insulation Thickness (Max) | 2mm |
Conductor Range (Tap) | 6 – 35 (50)mm² |
Conductor Range (Main) | 50 – 150mm² |
Shear Head Size (Across Flats) | 13mm |
Current Rating | 100A |
Voltage Class | ≤ 1kV |
Conductor Insulation | XLPE |
Standard Reference | EN 50483-4 / NFC 33 020 |
Shear Head System | Yes |
Shear Head Breaking Torque | 11Nm |
Application Type | Insulated Service Line |
Overhead | Yes |
Minimum Packaging Unit | 50 |
Product Availability | ANZPAC, EMEA, ASIA, AMERICAS, China |
Minimum Order Quantity | 50 |
Technology | Piercing |
Piercing Blade Base Material | Aluminum Alloy |
Product Family | Insulation Piercing Connector |
Piercing (Main & Tap) | Yes |
Installation Temperature Range | -4 – 131°F, -20 – 55°C |
Where can I find additional details, specifications and documents for a 1510619-2?
Additional datasheets, footprints and schematics for 1510619-2 are listed on our Part Details page. You can also find images and similar parts to 1510619-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1510619-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1510619-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1510619-2 fall under?
The 1510619-2 is listed under Power Systems > Power Systems Connectors > Insulating Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1510619-2 when available in the Insulating Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1510619-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1510619-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1510619-2 have stock available?
There is no stock from authorised distributors for 1510619-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1510619-2 often in real-time on the comparison pages.
What if I can't find stock of 1510619-2?
You can fill out our help required form which you can use to request a quote for 1510619-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.