LED Colour | Green |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 3/4 (5mm) |
Forward Current If | 30mA |
Forward Voltage | 3.4V |
Wavelength Typ | 522nm |
Luminous Intensity | 10cd |
Viewing Angle | 30° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 3/4 (5mm) |
LED,Wurth Elektronik,151053GS03000 | RS |
Würth Elektronik LED 515nm Green 5 mm T-1 3/4 | Distrelec |
Led, Green, T-1 3/4 (5Mm), 522 Nm, 3.4 V, 30 Ma, 10 Cd Rohs Compliant: Yes |Wurth Elektronik 151053GS03000 | Newark Electronics |
LED, 5MM, GREEN, 10000MCD, 522NM | element14 |
Where can I find additional details, specifications and documents for a 151053GS03000?
Additional datasheets, footprints and schematics for 151053GS03000 are listed on our Part Details page. You can also find images and similar parts to 151053GS03000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151053GS03000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151053GS03000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151053GS03000 fall under?
The 151053GS03000 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 151053GS03000 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151053GS03000 you can contact the distributor directly for product support, shipping queries etc.
Is the 151053GS03000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151053GS03000 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 151053GS03000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151053GS03000 often in real-time on the comparison pages.
What if I can't find stock of 151053GS03000?
You can fill out our help required form which you can use to request a quote for 151053GS03000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.