151031YS05900 LED Products by Wurth Electronics

LED 3MM YELLOW 20MCD 585NM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for RS
RS
from US$0.14
700
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
3
in stock
Buy Now
Logo for element14
element14
from US$0.14
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.13
3
in stock
Buy Now

Specifications

LED Colour Yellow
LED Mounting Through Hole
LED Case Size T-1 (3mm)
Forward Current If 30mA
Forward Voltage 2.1V
Wavelength Typ 585nm
Luminous Intensity 20mcd
Viewing Angle 60°
Lens Shape Round
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)
Bulb Size T-1 (3mm)

Alternative Descriptions

LED,Wurth Elektronik,151031YS05900 | RS
Led, Yellow, T-1 (3Mm), 585 Nm, 2.1 V, 30 Ma, 20 Mcd Rohs Compliant: Yes |Wurth Elektronik 151031YS05900 | Newark Electronics
LED, 3MM, YELLOW, 20MCD, 585NM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 151031YS05900?

Additional datasheets, footprints and schematics for 151031YS05900 are listed on our Part Details page. You can also find images and similar parts to 151031YS05900 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 151031YS05900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151031YS05900 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 151031YS05900 fall under?

The 151031YS05900 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to 151031YS05900 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 151031YS05900 you can contact the distributor directly for product support, shipping queries etc.

Is the 151031YS05900 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 151031YS05900 have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 151031YS05900.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 151031YS05900 often in real-time on the comparison pages.

What if I can't find stock of 151031YS05900?

You can fill out our help required form which you can use to request a quote for 151031YS05900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay