15101352 Light Bulbs & Tubes by CML Innovative Technologies

LED T1 3/4 MF 24VDC YELLOW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.62

Distributor Stock
Logo for Farnell
Farnell
from US$1.62
No stock
Buy Now
Logo for element14
element14
from US$3.78
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Lamp Base Type Midget Flange / SX6s
LED Colour Yellow
Bulb Size 6mm
Power Rating -
Wavelength Typ 585nm
Luminous Intensity 59mcd
Average Bulb Life -
Supply Voltage 24V
Current Rating 14mA
Product Range -
SVHC No SVHC (15-Jan-2018)
Colour Yellow
Dominant Wavelength Typ 585nm
External Diameter 6.35mm
Forward Current If Max 14mA
Forward Voltage 24V
Forward Voltage VF Max 24V
LED / Lamp Size 6mm
Luminous Intensity Typ 59mcd
Operating Temperature Max 60°C
Operating Temperature Min -20°C
Operating Temperature Range -20°C to +60°C

Alternative Descriptions

LED, T1, 3/4, MF, 24VDC, YELLOW | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 15101352?

Additional datasheets, footprints and schematics for 15101352 are listed on our Part Details page. You can also find images and similar parts to 15101352 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 15101352 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15101352 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 15101352 fall under?

The 15101352 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.

Can I view similar or alternative parts?

You can view similar parts to 15101352 when available in the LED Bulbs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 15101352 you can contact the distributor directly for product support, shipping queries etc.

Is the 15101352 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 15101352 have stock available?

Authorised distributors including element14, Farnell and Relay Specialties have stock available or on a lead time for 15101352.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 15101352 often in real-time on the comparison pages.

What if I can't find stock of 15101352?

You can fill out our help required form which you can use to request a quote for 15101352 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay