Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.73
Input Voltage | 120VAC |
---|---|
Output Voltage | 140VAC |
Output Current | 15A |
Constant Current Load | 15A |
Impedance | - |
Knob Rotation | CW / CCW |
Product Range | - |
No. of Phases | Single Phase |
Power Rating | 1.8kVA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | UHF |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | TNC |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1510?
Additional datasheets, footprints and schematics for 1510 are listed on our Part Details page. You can also find images and similar parts to 1510 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1510 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1510 fall under?
The 1510 is listed under Electronic & Electrical Components > Transformers > Variable Transformers.
Can I view similar or alternative parts?
You can view similar parts to 1510 when available in the Variable Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1510 you can contact the distributor directly for product support, shipping queries etc.
Is the 1510 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1510 have stock available?
Authorised distributors including Newark Electronics, RS Americas, RS, element14 and Farnell have stock available or on a lead time for 1510.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1510 often in real-time on the comparison pages.
What if I can't find stock of 1510?
You can fill out our help required form which you can use to request a quote for 1510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.