Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mount Fixing Type | Adhesive, Screw |
---|---|
Mounting Hole Dia | 3.1mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 19mm |
Width | 19mm |
Accessory Type | Cable Tie Mount |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 151-28705?
Additional datasheets, footprints and schematics for 151-28705 are listed on our Part Details page. You can also find images and similar parts to 151-28705 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151-28705 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151-28705 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151-28705 fall under?
The 151-28705 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Ties > Tie Holders & Mountings.
Can I view similar or alternative parts?
You can view similar parts to 151-28705 when available in the Tie Holders & Mountings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151-28705 you can contact the distributor directly for product support, shipping queries etc.
Is the 151-28705 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 151-28705 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 151-28705.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151-28705 often in real-time on the comparison pages.
What if I can't find stock of 151-28705?
You can fill out our help required form which you can use to request a quote for 151-28705 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.