Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Mount Fixing Type | - |
---|---|
Mounting Hole Dia | 3.2mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 32mm |
Width | 25mm |
Height | 5.2mm |
Product Range | - |
Accessory Type | Cable Tie Mount |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Cable Tie Width Max | 8mm |
Colour | Natural |
External Length / Height | 32mm |
External Width | 25mm |
Fixing Hole Diameter | 3.2mm |
Flammability Rating | UL94V-2 |
Material | Polyamide 6.6 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a 151-21819?
Additional datasheets, footprints and schematics for 151-21819 are listed on our Part Details page. You can also find images and similar parts to 151-21819 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151-21819 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151-21819 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151-21819 fall under?
The 151-21819 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 151-21819 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151-21819 you can contact the distributor directly for product support, shipping queries etc.
Is the 151-21819 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151-21819 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 151-21819.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151-21819 often in real-time on the comparison pages.
What if I can't find stock of 151-21819?
You can fill out our help required form which you can use to request a quote for 151-21819 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.