Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
74
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
2,604
in stock
|
Buy Now | |
TTI Europe
from US$0.56
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
74
in stock
|
Buy Now | |
element14
from US$1.09
|
74
in stock
|
Buy Now | |
RS Americas
from US$117.97
|
1
in stock
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Mount Fixing Type | Adhesive |
---|---|
Mounting Hole Dia | 3.2mm |
Mount Colour | Natural |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 32mm |
Width | 25mm |
Height | 5.2mm |
Product Range | - |
Accessory Type | Cable Tie Mount |
Body Material | Nylon 6.6 (Polyamide 6.6) |
Cable Diameter Max | 8mm |
Cable Tie Width Max | 8mm |
Colour | Natural |
External Length / Height | 32mm |
External Width | 25mm |
Fixing Hole Diameter | 3.2mm |
Flammability Rating | UL94V-2 |
Material | Polyamide 6.6 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a 151-11819?
Additional datasheets, footprints and schematics for 151-11819 are listed on our Part Details page. You can also find images and similar parts to 151-11819 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151-11819 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151-11819 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151-11819 fall under?
The 151-11819 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 151-11819 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151-11819 you can contact the distributor directly for product support, shipping queries etc.
Is the 151-11819 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151-11819 have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 151-11819.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151-11819 often in real-time on the comparison pages.
What if I can't find stock of 151-11819?
You can fill out our help required form which you can use to request a quote for 151-11819 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.