Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$106.81
|
No stock
|
Buy Now | |
RS Americas
from US$1.10
|
2,491
in stock
|
Buy Now | |
Heilind Electronics
from US$0.70
|
23
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.70
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$99.53
|
-
|
Buy Now | |
element14
from US$132.22
|
-
|
Buy Now | |
Carlton-Bates
from US$1.49
|
-
|
Buy Now | |
Sager
from US$0.92
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mount Fixing Type | Adhesive Screw |
---|---|
Mounting Hole Dia | 3mm |
Mount Colour | Black |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 19mm |
Width | 19mm |
Height | 4.8mm |
Product Range | - |
Where can I find additional details, specifications and documents for a 151-01629?
Additional datasheets, footprints and schematics for 151-01629 are listed on our Part Details page. You can also find images and similar parts to 151-01629 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151-01629 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151-01629 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151-01629 fall under?
The 151-01629 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 151-01629 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151-01629 you can contact the distributor directly for product support, shipping queries etc.
Is the 151-01629 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151-01629 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 151-01629.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151-01629 often in real-time on the comparison pages.
What if I can't find stock of 151-01629?
You can fill out our help required form which you can use to request a quote for 151-01629 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.