Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Mount Fixing Type | Cable Tie |
---|---|
Mounting Hole Dia | - |
Mount Colour | Black Green |
Mount Material | Nylon 6.6 (Polyamide 6.6) |
Length | 30.8mm |
Width | 28.6mm |
Height | 43.1mm |
Product Range | - |
Where can I find additional details, specifications and documents for a 151-01565?
Additional datasheets, footprints and schematics for 151-01565 are listed on our Part Details page. You can also find images and similar parts to 151-01565 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151-01565 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151-01565 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151-01565 fall under?
The 151-01565 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 151-01565 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151-01565 you can contact the distributor directly for product support, shipping queries etc.
Is the 151-01565 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151-01565 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Sager have stock available or on a lead time for 151-01565.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151-01565 often in real-time on the comparison pages.
What if I can't find stock of 151-01565?
You can fill out our help required form which you can use to request a quote for 151-01565 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.