Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Clamp / Clip Material | Thermoplastic Elastomer |
---|---|
Cable Clamp / Clip Colour | Black |
External Length | 41.7mm |
External Width | 20mm |
Height | 9.9mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 151-01531?
Additional datasheets, footprints and schematics for 151-01531 are listed on our Part Details page. You can also find images and similar parts to 151-01531 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151-01531 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151-01531 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151-01531 fall under?
The 151-01531 is listed under Cable, Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to 151-01531 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151-01531 you can contact the distributor directly for product support, shipping queries etc.
Is the 151-01531 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 151-01531 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates, Sager and Power and Signal Group have stock available or on a lead time for 151-01531.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151-01531 often in real-time on the comparison pages.
What if I can't find stock of 151-01531?
You can fill out our help required form which you can use to request a quote for 151-01531 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.