151-00433 Cable Management by HellermanTyton

ADHESIVE BASE 5.4MM NYLON 6.6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$183.93

Distributor Stock
Logo for Farnell
Farnell
from US$183.93
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Mount Fixing Type Adhesive Screw
Mounting Hole Dia 4mm
Mount Colour Black
Mount Material Nylon 6.6 (Polyamide 6.6)
Length 28mm
Width 28mm
Height 4.7mm
Product Range -


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 151-00433?

Additional datasheets, footprints and schematics for 151-00433 are listed on our Part Details page. You can also find images and similar parts to 151-00433 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 151-00433 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151-00433 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 151-00433 fall under?

The 151-00433 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Ties.

Can I view similar or alternative parts?

You can view similar parts to 151-00433 when available in the Cable Ties range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 151-00433 you can contact the distributor directly for product support, shipping queries etc.

Is the 151-00433 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 151-00433 have stock available?

Authorised distributors including Farnell, Newark Electronics, Power and Signal Group and Carlton-Bates have stock available or on a lead time for 151-00433.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 151-00433 often in real-time on the comparison pages.

What if I can't find stock of 151-00433?

You can fill out our help required form which you can use to request a quote for 151-00433 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay