No. of Contacts | 2Contacts |
---|---|
Gender | Jack |
Pin Diameter | 6.35mm |
Connector Mounting | Panel Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | Panel |
Contact Termination | Solder |
External Length / Height | 60mm |
Material | Nickle Plated Brass Finish |
Operating Temperature Max | 65°C |
Operating Temperature Min | -20°C |
Panel Thickness | 31.75mm |
SOCKET, 1/4" JACK, LONG REACH, 2POLE | element14 |
2way long reach panel jack socket,1/4in | RS |
Connector, Phone Audio, Jack, 2 Position | Newark Electronics |
Battery Sizes Accepted | C |
---|---|
No. of Batteries | 4 |
Product Range | - |
Battery Holder, In-Series, Lug Mount, 4 Cell, C, Alum/Brass-Tin | Keystone Electronics 151 | RS Americas |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs HOLDER LONG 4C | Sager |
Adhesive Type | Cyanoacrylate |
---|---|
Adhesive Colour | Transparent |
Viscosity | Low Viscosity |
Dispensing Method | Bottle |
Weight | 2oz |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 151?
Additional datasheets, footprints and schematics for 151 are listed on our Part Details page. You can also find images and similar parts to 151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 151 fall under?
The 151 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 151 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 151 you can contact the distributor directly for product support, shipping queries etc.
Is the 151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 151 have stock available?
Authorised distributors including element14, Farnell, RS Americas, RS and Newark Electronics have stock available or on a lead time for 151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 151 often in real-time on the comparison pages.
What if I can't find stock of 151?
You can fill out our help required form which you can use to request a quote for 151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.