Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 1kV |
---|---|
Forward Current If(AV) | 150A |
Forward Voltage VF Max | 1.47V |
Diode Case Style | DO-205AA |
Diode Configuration | Single |
Forward Current If | 150A |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 150U100D.?
Additional datasheets, footprints and schematics for 150U100D. are listed on our Part Details page. You can also find images and similar parts to 150U100D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150U100D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150U100D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150U100D. fall under?
The 150U100D. is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to 150U100D. when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150U100D. you can contact the distributor directly for product support, shipping queries etc.
Is the 150U100D. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 150U100D. have stock available?
There is no stock from authorised distributors for 150U100D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150U100D. often in real-time on the comparison pages.
What if I can't find stock of 150U100D.?
You can fill out our help required form which you can use to request a quote for 150U100D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.