150KR60A Semiconductors - ICs by Solid State Manufacturing

IC'S

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$32.25


Distributor Starting From Stock
View Full Pricing & Stock Comparison

150KR60A Power Modules by GeneSiC

RECTIFIER, STANDARD, SINGLE, 600V, 150A, DO-205AA

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Repetitive Reverse Voltage Vrrm Max 600V
Forward Current If(AV) 150A
Forward Voltage VF Max 1.33V
Diode Module Configuration Single
No. of Phases Single Phase
RoHS Compliant Yes

Alternative Descriptions

Rectifier, Standard, Single, 600V, 150A, Do-205Aa | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 150KR60A?

Additional datasheets, footprints and schematics for 150KR60A are listed on our Part Details page. You can also find images and similar parts to 150KR60A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 150KR60A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150KR60A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 150KR60A fall under?

The 150KR60A is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to 150KR60A when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 150KR60A you can contact the distributor directly for product support, shipping queries etc.

Is the 150KR60A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 150KR60A have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 150KR60A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 150KR60A often in real-time on the comparison pages.

What if I can't find stock of 150KR60A?

You can fill out our help required form which you can use to request a quote for 150KR60A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay