Status: | Unknown |
---|---|
Series: | VS-150K Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 300V |
---|---|
Forward Current If(AV) | 150A |
Forward Voltage VF Max | 1.33V |
Diode Module Configuration | Single |
Product Range | VS-150K Series |
DIODE MODULE, 300V, 150A, 1.33V | Farnell |
Standard Diode, 150A, 300V Do-205Aa | Newark Electronics |
Where can I find additional details, specifications and documents for a 150K30A?
Additional datasheets, footprints and schematics for 150K30A are listed on our Part Details page. You can also find images and similar parts to 150K30A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150K30A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150K30A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150K30A fall under?
The 150K30A is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to 150K30A when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150K30A you can contact the distributor directly for product support, shipping queries etc.
Is the 150K30A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150K30A have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 150K30A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150K30A often in real-time on the comparison pages.
What if I can't find stock of 150K30A?
You can fill out our help required form which you can use to request a quote for 150K30A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.