Status: | Unknown |
---|---|
Series: | 150D |
RoHS: | Unknown |
Terminations: tin / lead (SnPb), 100 % tin (RoHS-compliant) |
These high performance, hermetically-sealed Tantalex capacitors have set the standard for solid-electrolyte tantalum capacitors for more than three decades |
High capacitance, low DCL, low dissipation factor and exceptional operating stability |
Datasheet |
---|
150D |
Product Literature |
---|
Selector Guide |
Market Solutions |
Support Tools |
---|
Did you Know - MLCC vs Polymer and Tantalum |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | No |
Capacitor, Tantalum, 47 uF, 35 VDC @ DegC, 46 V, Tol 10%, S, Axial Leaded | Sprague / Vishay 150D476X9035S2BE3 | RS Americas |
Tantalum | RS |
150D Series 47 uF 35V ▒10% Axial Hermetically Sealed Solid Electrolyte Capacitor | Future Electronics |
Tantalum Capacitor, 47 uF, 35 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
CAPACITOR, TANTALUM, 35V, 47UF | Farnell |
Tantalum Capacitor, 47 uF, 35 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 150D476X9035S2BE3?
Additional datasheets, footprints and schematics for 150D476X9035S2BE3 are listed on our Part Details page. You can also find images and similar parts to 150D476X9035S2BE3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150D476X9035S2BE3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150D476X9035S2BE3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150D476X9035S2BE3 fall under?
The 150D476X9035S2BE3 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to 150D476X9035S2BE3 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150D476X9035S2BE3 you can contact the distributor directly for product support, shipping queries etc.
Is the 150D476X9035S2BE3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150D476X9035S2BE3 have stock available?
Authorised distributors including RS Americas, RS, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 150D476X9035S2BE3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150D476X9035S2BE3 often in real-time on the comparison pages.
What if I can't find stock of 150D476X9035S2BE3?
You can fill out our help required form which you can use to request a quote for 150D476X9035S2BE3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.