Status: | Unknown |
---|---|
Series: | 150D |
RoHS: | Not Compliant |
Prices starting from US$1.58
Terminations: tin / lead (SnPb), 100 % tin (RoHS-compliant) |
These high performance, hermetically-sealed Tantalex capacitors have set the standard for solid-electrolyte tantalum capacitors for more than three decades |
High capacitance, low DCL, low dissipation factor and exceptional operating stability |
Datasheet |
---|
150D |
Product Literature |
---|
Selector Guide |
Market Solutions |
Support Tools |
---|
Did you Know - MLCC vs Polymer and Tantalum |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Yes |
GREEN | No |
Tantalum Capacitor, 15Uf, 20V, Axial 10% | Newark Electronics |
TANTALUM CAPACITOR, 15UF, 20V, AXIAL 10% | element14 |
150D Series 15 uF ▒10 % 20 V Axial Solid Electrolyte Tantalum Capacitor | Future Electronics |
Cap Tant Solid 15uF 20V 10% (4.7 X 12.04mm) Axial 125°C Bulk | Avnet America |
15UF 20V 10% B | TTI Europe |
Where can I find additional details, specifications and documents for a 150D156X9020B2B?
Additional datasheets, footprints and schematics for 150D156X9020B2B are listed on our Part Details page. You can also find images and similar parts to 150D156X9020B2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150D156X9020B2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150D156X9020B2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150D156X9020B2B fall under?
The 150D156X9020B2B is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 150D156X9020B2B when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150D156X9020B2B you can contact the distributor directly for product support, shipping queries etc.
Is the 150D156X9020B2B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150D156X9020B2B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 150D156X9020B2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150D156X9020B2B often in real-time on the comparison pages.
What if I can't find stock of 150D156X9020B2B?
You can fill out our help required form which you can use to request a quote for 150D156X9020B2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.