Status: | Unknown |
---|---|
Series: | 150D |
RoHS: | Not Compliant |
Terminations: tin / lead (SnPb), 100 % tin (RoHS-compliant) |
These high performance, hermetically-sealed Tantalex capacitors have set the standard for solid-electrolyte tantalum capacitors for more than three decades |
High capacitance, low DCL, low dissipation factor and exceptional operating stability |
Datasheet |
---|
150D |
Product Literature |
---|
Selector Guide |
Market Solutions |
Support Tools |
---|
Did you Know - MLCC vs Polymer and Tantalum |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | No |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Contains Pb (e0) |
Halogen-Free | Yes |
GREEN | No |
Tantalum Capacitor, 100Uf, 20V, Axial 10% | Newark Electronics |
Tantalum Capacitors - Solid Leaded 100uF 20volts 10% S case Axial | Future Electronics |
Tantalum Capacitor, 100 uF, 20 V, ± 10%, -55 °C, 125 °C, Axial Leaded | Avnet America |
65F2353 | element14 |
TANTALUM CAPACITOR, 100UF, 20V, AXIAL 10% | Farnell |
Tantalum Capacitor, 100 uF, 20 V, � 10%, -55 �C, 125 �C, Axial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 150D107X9020S2B?
Additional datasheets, footprints and schematics for 150D107X9020S2B are listed on our Part Details page. You can also find images and similar parts to 150D107X9020S2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150D107X9020S2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150D107X9020S2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150D107X9020S2B fall under?
The 150D107X9020S2B is listed under Passive Components > Capacitors > Tantalum Capacitors > Leaded Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 150D107X9020S2B when available in the Leaded Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150D107X9020S2B you can contact the distributor directly for product support, shipping queries etc.
Is the 150D107X9020S2B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150D107X9020S2B have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 150D107X9020S2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150D107X9020S2B often in real-time on the comparison pages.
What if I can't find stock of 150D107X9020S2B?
You can fill out our help required form which you can use to request a quote for 150D107X9020S2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.