Prices starting from US$0.32
For Use With | - |
---|---|
Accessory Type | Switch Disconnector |
Product Range | - |
Approval Bodies | BS |
Approval Category | AC22 IEC947-3 |
Colour | Grey Body Red Actuator |
Cross-section Area Max | 50mm² |
Current Rating | 100A |
Voltage Rating VAC | 415V |
HEATSHRINK, 2 | 1, 3.2MM, G/YEL, 5M |
---|---|
Shrink Ratio | 2 |
I.D. Supplied - Imperial | 0.125" |
I.D. Supplied - Metric | 3.2mm |
Shrink Tubing / Boot Colour | Green, Yellow |
Length - Imperial | 16.4ft |
Length - Metric | 5m |
RoHS Compliant | Yes |
Heatshrink, 2:1, 3.2Mm, G/Yel, 5M | Newark Electronics |
Where can I find additional details, specifications and documents for a 15091?
Additional datasheets, footprints and schematics for 15091 are listed on our Part Details page. You can also find images and similar parts to 15091 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15091 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15091 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15091 fall under?
The 15091 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 15091 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15091 you can contact the distributor directly for product support, shipping queries etc.
Is the 15091 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15091 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Farnell, Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for 15091.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15091 often in real-time on the comparison pages.
What if I can't find stock of 15091?
You can fill out our help required form which you can use to request a quote for 15091 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.