Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
727
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
727
in stock
|
Buy Now | |
element14
from US$0.30
|
727
in stock
|
Buy Now | |
Heilind Electronics
from US$0.39
|
66
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.39
|
22
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$11.45
|
-
|
Buy Now | |
Carlton-Bates
from US$25.38
|
-
|
Buy Now | |
Sager
from US$0.36
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.188" |
I.D. Supplied - Metric | 4.8mm |
Shrink Tubing / Boot Colour | Green Yellow |
Length - Imperial | 16.4ft |
Length - Metric | 5m |
I.D. Recovered Max - Imperial | 0.094" |
I.D. Recovered Max - Metric | 2.4mm |
Shrink Tubing / Boot Material | PO (Polyolefin) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation | Non Insulated |
---|---|
Mounting Hole Dia | 2.9mm |
Terminal Plating | Tin |
Overall Length | 10.7mm |
Length - Below Flange | 2.8mm |
Product Range | - |
Connector Type | Turret |
Contact Material | Brass |
Terminal, Turret, 2.9Mm, Through Hole | Newark Electronics |
TERMINAL, TURRET, 2.9MM, THROUGH HOLE | Farnell |
TUBULAR TERMINALS | Heilind Electronics |
Brass Bright Tin Plate 0.084 inch Dual Tubular Turret Terminal | Future Electronics |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB TERMINAL | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 15092?
Additional datasheets, footprints and schematics for 15092 are listed on our Part Details page. You can also find images and similar parts to 15092 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15092 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15092 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15092 fall under?
The 15092 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 15092 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15092 you can contact the distributor directly for product support, shipping queries etc.
Is the 15092 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15092 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 15092.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15092 often in real-time on the comparison pages.
What if I can't find stock of 15092?
You can fill out our help required form which you can use to request a quote for 15092 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.