Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Pairs | 1 Pair |
Wire Gauge | 24AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
Jacket Colour | Black |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Voltage Rating | 300V |
Jacket Material | PVC |
Conductor Material | Tinned Copper |
External Diameter | 3.327mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Type | Foil Shield |
Complex Cable Make-Up | 2 x 7/32 |
Conductor Make-up | 7 / 32AWG |
Current Rating | 1.05A |
Impedance | 50ohm |
No. of Cores | 2Core |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Outer Diameter | 3.33mm |
Secondary Insulation Material | PVC |
Velocity of Propagation (%) | 66% |
Wire Size | 24AWG |
Shielded Multipair Cable, 1Pair, 24Awg, 1000Ft, 300V, Black | Newark Electronics |
Audio Cable, CM Rated, 24awg/2C, Belddoil Shield, Drain, PVC, Black | Belden 1508A B591000 | RS Americas |
Cable Shielding:Screened | element14 |
Audio Cable, 1 Pair, 24 AWG, 7x32 Str, 300 Vrms | Carlton-Bates |
CABLE, 1508A 1 PAIR 305M | Farnell |
Where can I find additional details, specifications and documents for a 1508A B591000?
Additional datasheets, footprints and schematics for 1508A B591000 are listed on our Part Details page. You can also find images and similar parts to 1508A B591000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1508A B591000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1508A B591000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1508A B591000 fall under?
The 1508A B591000 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 1508A B591000 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1508A B591000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1508A B591000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1508A B591000 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for 1508A B591000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1508A B591000 often in real-time on the comparison pages.
What if I can't find stock of 1508A B591000?
You can fill out our help required form which you can use to request a quote for 1508A B591000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.