Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Base Type | Telephone Slide |
---|---|
LED Color | White |
Bulb Size | T-2 |
Luminous Intensity | 700mcd |
Supply Voltage | 24V |
Current Rating | 14mA |
RoHS Compliant | Yes |
LED Lamp T-2 PSB 1x3mm-LED 24VAC/DC white diffuse | CML Innovative Technologies 1508635W3D | RS Americas |
Where can I find additional details, specifications and documents for a 1508635W3D?
Additional datasheets, footprints and schematics for 1508635W3D are listed on our Part Details page. You can also find images and similar parts to 1508635W3D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1508635W3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1508635W3D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1508635W3D fall under?
The 1508635W3D is listed under Lighting Products > More Lighting Products.
Can I view similar or alternative parts?
You can view similar parts to 1508635W3D when available in the More Lighting Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1508635W3D you can contact the distributor directly for product support, shipping queries etc.
Is the 1508635W3D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1508635W3D have stock available?
Authorised distributors including RS Americas and Relay Specialties have stock available or on a lead time for 1508635W3D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1508635W3D often in real-time on the comparison pages.
What if I can't find stock of 1508635W3D?
You can fill out our help required form which you can use to request a quote for 1508635W3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.