| Status: | Unknown |
|---|---|
| Series: | 1500 Series |
| RoHS: | Unknown |
Prices starting from US$0.89
| Distributor | Stock | ||
|---|---|---|---|
|
element14
from US$52.48
|
21
in stock
|
Buy Now |
|
Newark Electronics
from US$67.01
|
2
in stock
|
Buy Now |
|
Farnell
from US$76.14
|
2
in stock
|
Buy Now |
|
RS
from US$0.89
|
0
in stock
|
Buy Now |
|
RS Americas
from US$21.49
|
0
in stock
|
Buy Now |
|
Carlton-Bates
from US$17.73
|
0
in stock
|
Buy Now |
|
Heilind Americas
from US$21.17
|
0
in stock
|
Buy Now |
| Buy Now |
| Bag Type | Static Shielding Bag (Metal-Out) |
|---|---|
| Length - Imperial | 20" |
| Length - Metric | 508mm |
| Width - Imperial | 8" |
| Width - Metric | 203.2mm |
| Bag Thickness | 76.2µm |
| Bag Colour | Transparent |
| Seal Type | Heat Seal |
| Product Range | 1500 Series |
| SVHC | No SVHC (15-Jan-2018) |
| SHIELDING METAL-OUT BAG, 203.2MM X 508MM | element14 |
| Shielding Metal-Out Bag, 203.2Mm X 508Mm | Newark Electronics |
| SHIELD BAG,METAL-OUT, 203x508MM, 100EA | RS |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| 150820 | BATTERYBLOCK CABLE LOCKOUT - SMALL |
|---|---|
| RoHS Compliant | YES |
| BATTERYBLOCK BATTERY CABLE LOCKOUT, COMMERCIAL VEHICLE, 1-1/4" MAX PLUG DIA. | RS Americas |
| Battery Cable Lockout, ABS, Red | Carlton-Bates |
| BATTERYBLOCK CABLE LOCKOUT - S 150820150820 | Heilind Americas |
Where can I find additional details, specifications and documents for a 150820?
Additional datasheets, footprints and schematics for 150820 are listed on our Part Details page. You can also find images and similar parts to 150820 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150820 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150820 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150820 fall under?
The 150820 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 150820 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150820 you can contact the distributor directly for product support, shipping queries etc.
Is the 150820 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150820 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and RS Americas have stock available or on a lead time for 150820.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150820 often in real-time on the comparison pages.
What if I can't find stock of 150820?
You can fill out our help required form which you can use to request a quote for 150820 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.