Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.92
|
No stock
|
Buy Now | |
Newark Electronics
from US$27.99
|
63
in stock
|
Buy Now | |
Distrelec
from US$24.62
|
29
in stock
|
Buy Now | |
Jameco Electronics
from US$22.59
|
20
in stock
|
Buy Now | |
RS Americas
from US$23.46
|
3
in stock
|
Buy Now | |
element14
from US$15.98
|
-
|
Buy Now | |
Farnell
from US$17.01
|
-
|
Buy Now |
Accessory Type | Test Lead Holder 14 Slots Orange |
---|---|
For Use With | Pomona Probes & Test Leads |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Test Lead Holder, Rg58 & Rg142 | Newark Electronics |
Pomona Laboratory Cable Holder, Orange, 279.4mm, Cold Rolled Steel | Distrelec |
Pomona 1508/POM 14-Slot Test Lead Rack Holder Red Cable Size Types RG58 & RG142 | Jameco Electronics |
Hldr, Test Lead, Cold Rolled Steel, Orange, 11 in., 3.50 in., 1.25 in. | Pomona Electronics 1508/POM | RS Americas |
Orange standard test lead rack,14 slots | RS |
TEST LEAD HOLDER, RG58/RG142, ORANGE | element14 |
HOLDER, TEST LEAD, 10 SLOT, RG58, RG142 | Farnell |
Where can I find additional details, specifications and documents for a 1508-POM?
Additional datasheets, footprints and schematics for 1508-POM are listed on our Part Details page. You can also find images and similar parts to 1508-POM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1508-POM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1508-POM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1508-POM fall under?
The 1508-POM is listed under Test Equipment > Test Equipment Accessories > Other Test Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1508-POM when available in the Other Test Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1508-POM you can contact the distributor directly for product support, shipping queries etc.
Is the 1508-POM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1508-POM have stock available?
Authorised distributors including Newark Electronics, Distrelec, Jameco Electronics, RS Americas and RS have stock available or on a lead time for 1508-POM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1508-POM often in real-time on the comparison pages.
What if I can't find stock of 1508-POM?
You can fill out our help required form which you can use to request a quote for 1508-POM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.