Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.48
|
8,750
in stock
|
Buy Now | |
element14
from US$0.34
|
24,768
in stock
|
Buy Now | |
Farnell
from US$0.33
|
24,768
in stock
|
Buy Now | |
Boersig
from US$0.29
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
9,750
in stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
3,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
1,125
in stock
|
Buy Now | |
TE Store
from US$0.64
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
9
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Material | Copper |
---|---|
Plating Material | Tin, Copper |
Double Wire | No |
Insulation Color | Red |
Insulation Sleeve Material | Nylon |
Sleeve Plating Material | Tin |
Insulation Material | Nylon |
Terminal Type | Tab |
Tab Thickness | .83mm, .033in |
Terminal Orientation | Straight |
Terminal Length | 12.29mm, .482997in |
Terminal & Splice Type | Tab |
Wire Insulation Diameter (Max) | .125in, 3.18mm |
Accepts Wire Insulation Diameter Range | 2.03 – 3.18mm, .08 – .125in |
Wire Size | .26 – 1.65mm², 509 – 3260CMA, 22 – 16AWG |
Overall Length | 28.5mm, 1.122in |
Material Thickness | .83mm, .0326in |
Tab Width | .0935in, 2.38mm |
Barrel Inside Diameter | 3.25mm, .127725in |
Wire Insulation Support | With |
Heavy Duty | No |
Barrel Color | Red |
Packaging Quantity | 1000 |
Packaging Method | Box |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Bullet Terminal | Without |
Operating Temperature Range | 221°F, 105°C |
CRIMP TERMINAL, BLADE, RED | element14 |
22-16 PIDG TAB 3,3/3 | Boersig |
Terminals PIN WIRE 22-16AWG RED | Rapid Electronics |
Blade tongue terminal,PIDG,red, 22-16AWG | RS |
22-16 PIDG TAB 3,3/3 | Heilind Electronics |
22-16 PIDG TAB 3,3/3 Crimp Wire Terminal Type: Tab Mating Tab Width: .094 in Mating Tab Width: 2.38 mm Mating Tab Thickness: .83 mm Mating Tab Thickness: .033 in Tab .094" 2.38 mm .83 mm | Crimp Wire Pins & Tabs & Ferrule | Part Number: 150730 | Internal Number: 150730 | .094" | TE Connectivity | TE Store |
Crimp Terminal, Blade, 2.28Mm X 0.83Mm, Red | Newark Electronics |
PIDG Wire Pin 16-22AWG PIN 28.57mm Tin Loose Piece | Avnet America |
Blade tongue terminal, PIDG, red, 22-16AWG | TE Connectivity 150730 | RS Americas |
PIDG TERMINAL AWG22-16 RED | TTI Europe |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Termination | Crimp |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Pin Diameter | 2.39mm |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Copper |
Overall Length | 28.58mm |
Pin Length | 12.29mm |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 150730?
Additional datasheets, footprints and schematics for 150730 are listed on our Part Details page. You can also find images and similar parts to 150730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 150730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 150730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 150730 fall under?
The 150730 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 150730 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 150730 you can contact the distributor directly for product support, shipping queries etc.
Is the 150730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 150730 have stock available?
Authorised distributors including element14, Farnell, Boersig, Rapid Electronics and RS have stock available or on a lead time for 150730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 150730 often in real-time on the comparison pages.
What if I can't find stock of 150730?
You can fill out our help required form which you can use to request a quote for 150730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.